- Brand : A4Tech
- Product name : 6100H
- Product code : 6100H
- Category : Keyboards
- Data-sheet quality : created/standardized by Icecat
- Product views : 14377
- Info modified on : 30 Sep 2021 14:05:59
-
Long product name A4Tech 6100H keyboard Mouse included RF Wireless QWERTY Black
:
Wireless HoleLESS Desktop @ DustFree HD Mouse, 15m
-
Short summary description A4Tech 6100H keyboard Mouse included RF Wireless QWERTY Black
:
A4Tech 6100H, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included
-
Long summary description A4Tech 6100H keyboard Mouse included RF Wireless QWERTY Black
:
A4Tech 6100H. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 104, Recommended usage: Universal. Product colour: Black. Mouse included