- Brand : A4Tech
- Product name : BLOODY-V3
- Product code : BLOODY-V3
- Category : Mice
- Data-sheet quality : created/standardized by Icecat
- Product views : 29095
- Info modified on : 13 May 2020 20:25:00
-
Long product name A4Tech BLOODY-V3 mouse Right-hand USB Type-A 3200 DPI
:
BLOODY-V3 - 3200DPI, 1000Hz, 3ms
-
Short summary description A4Tech BLOODY-V3 mouse Right-hand USB Type-A 3200 DPI
:
A4Tech BLOODY-V3, Right-hand, USB Type-A, 3200 DPI, 3 ms, Black
-
Long summary description A4Tech BLOODY-V3 mouse Right-hand USB Type-A 3200 DPI
:
A4Tech BLOODY-V3. Form factor: Right-hand. Device interface: USB Type-A, Movement resolution: 3200 DPI, Response time: 3 ms, Buttons quantity: 8, Scroll type: Wheel. Product colour: Black
Uk has collected 3 expert reviews for A4Tech BLOODY-V3 mouse Right-hand USB Type-A 3200 DPI and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
benchmarkreviews.com
Updated:
2013-09-27 01:03:38
2013-09-27 01:03:38
Average rating:89
If you've ever gone shopping for a gaming mouse, you've seen the myriads of different options that are available, from multiple buttons, to high-DPI sensors, and tons of other things. Ultimately, one needs to look at what you play for games the majority of the time to pick the right...