A4Tech BLOODY-V5 mouse USB Type-A 3200 DPI

  • Brand : A4Tech
  • Product name : BLOODY-V5
  • Product code : BLOODY-V5
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 35203
  • Info modified on : 13 May 2020 20:25:00
  • Long product name A4Tech BLOODY-V5 mouse USB Type-A 3200 DPI :

    3200dpi, USB, balck

  • Short summary description A4Tech BLOODY-V5 mouse USB Type-A 3200 DPI :

    A4Tech BLOODY-V5, USB Type-A, 3200 DPI, Black

  • Long summary description A4Tech BLOODY-V5 mouse USB Type-A 3200 DPI :

    A4Tech BLOODY-V5. Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons quantity: 7, Scroll type: Wheel. Product colour: Black

Reviews
Updated:
2015-01-07 01:15:03
Average rating:81
Uk has collected 5 expert reviews for A4Tech BLOODY-V5 mouse USB Type-A 3200 DPI and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.