A4Tech BLOODY-V7 mouse Right-hand USB Type-A Optical 3200 DPI

  • Brand : A4Tech
  • Product name : BLOODY-V7
  • Product code : BLOODY-V7
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 50966
  • Info modified on : 13 May 2020 20:24:47
  • Long product name A4Tech BLOODY-V7 mouse Right-hand USB Type-A Optical 3200 DPI :

    3200dpi, black, USB, 160KB

  • Short summary description A4Tech BLOODY-V7 mouse Right-hand USB Type-A Optical 3200 DPI :

    A4Tech BLOODY-V7, Right-hand, Optical, USB Type-A, 3200 DPI, Black

  • Long summary description A4Tech BLOODY-V7 mouse Right-hand USB Type-A Optical 3200 DPI :

    A4Tech BLOODY-V7. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons quantity: 8, Scroll type: Wheel. Power source: Cable. Product colour: Black

Reviews
Updated:
2015-01-07 01:15:00
Average rating:96
Uk has collected 6 expert reviews for A4Tech BLOODY-V7 mouse Right-hand USB Type-A Optical 3200 DPI and the average expert rating is 96 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
benchmarkreviews.com
Updated:
2015-01-07 01:14:59
Average rating:96
Manufacturer: A4Tech, a division of Azend GroupProduct Name: USB Wired UltraCore3 V7 3200 DPI Bloody Gaming MouseModel Number: V7UPC: 4711421895774Price As Tested: $39.99 (Newegg / Amazon) Full Disclosure: The product sample used in this article has b...
  • Unbelievable value, Three sets of replacement mouse feet!, Great construction, Grippy sides, Comfortable shape (and a place for your ring finger), Innovative features, Tracks well on many surfaces, Includes all of the expected “gaming” features – and then some...
  • Some English translations could use a little tweaking, not really a con if it doesn't bother you.., OnScreen CPI adjustment display causes strange behavior in some games, “Hackusations” will fly.., Glossy surfaces can become slippery...
  • You really have to keep in mind while using this mouse the price category it is in. If you do that, you are going to begin wondering why you would need to spend more. As of late December 2012, the A4Tech USB Wired Ultracore3 V7 3200 DPI Bloody Gaming...
reviewlab.net
Updated:
2015-01-07 01:15:00
Average rating:0
A4Tech Ultracore3 V7 Gun3 Gaming Mouse Category: Benchmarkreviews.com Date: December 18th, 2012 Being an enthusiast doesn't necessarily mean pouring an incredible amount of money into a hobby. While going to a web site that sells computer component...