- Brand : ERNO
- Product name : 271842
- Product code : 271842
- Category : Picture Frames
- Data-sheet quality : created/standardized by Icecat
- Product views : 3136
- Info modified on : 03 Jun 2018 04:31:58
-
Short summary description ERNO 271842 picture frame Multi picture frame Aluminium
:
ERNO 271842, Multi picture frame, Aluminium, Aluminium, 13 x 18 cm
-
Long summary description ERNO 271842 picture frame Multi picture frame Aluminium
:
ERNO 271842. Type: Multi picture frame, Material: Aluminium, Product colour: Aluminium