- Brand : Future Green
- Product name : 51626A Black Ink Cartridge
- Product code : FFGIH002
- Category : Ink Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 15867
- Info modified on : 04 Aug 2021 17:35:09
-
Long product name Future Green 51626A Black ink cartridge
:
Black Inkjet Cartridge for HP Deskjet / 400 / 400L / 420C / 500 / 500C / 510 / 520 / 540 / 550C / 560C / DeskJet Plus, Deskwriter / C / 400 / 500C / 510 / 520 / 540 / 550C / 560C, DesignJet 200 / 220 / 600, Fax 200 / 300 / 310 / 700 / 750 / 800 / 900 / 950, OfficeJet 300 / 310 / 320 / 330 / 350 / LX, Apollo P-1200 / 1220 / 1250i
-
Short summary description Future Green 51626A Black ink cartridge
:
Future Green 51626A Black Ink Cartridge, Pigment-based ink
-
Long summary description Future Green 51626A Black ink cartridge
:
Future Green 51626A Black Ink Cartridge. Black ink type: Pigment-based ink