- Brand : Future Green
- Product name : C6614D Black Ink Cartridge
- Product code : FFGIH018
- Category : Ink Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 15273
- Info modified on : 04 Aug 2021 17:35:12
-
Long product name Future Green C6614D Black ink cartridge
:
Black InkJet Cartridge for HP DeskJet 610C / 610CL / 612C / 615C / 630C / 632C / 640C / 642C / 648C / 656C / 656cvr, Fax 925 xi / 1020 / 1020xi, Apollo P-2100U / 2150U / 2200 / 2250 / 2500 / 2500U / 2600 / 2600U
-
Short summary description Future Green C6614D Black ink cartridge
:
Future Green C6614D Black Ink Cartridge, Pigment-based ink
-
Long summary description Future Green C6614D Black ink cartridge
:
Future Green C6614D Black Ink Cartridge. Black ink type: Pigment-based ink