Microsoft Xbox 360 250GB Far Cry 3 Bundle Wi-Fi Black

  • Brand : Microsoft
  • Product name : Xbox 360 250GB Far Cry 3 Bundle
  • Product code : 0011350070537
  • GTIN (EAN/UPC) : 0011350070537
  • Category : Game Consoles
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10975
  • Info modified on : 02 Apr 2019 12:36:54
  • Long product name Microsoft Xbox 360 250GB Far Cry 3 Bundle Wi-Fi Black :

    Xbox 360 250GB Far Cry 3 Bundle, Forza 4, The Elder Scrolls V: Skyrim, Xbox 360 Wireless Controller, Xbox 360 Headset, Xbox LIVE Gold Membership 1 Month

  • Short summary description Microsoft Xbox 360 250GB Far Cry 3 Bundle Wi-Fi Black :

    Microsoft Xbox 360 250GB Far Cry 3 Bundle, Xbox 360, Black, HDD, 250 GB, DVD, 10,100 Mbit/s

  • Long summary description Microsoft Xbox 360 250GB Far Cry 3 Bundle Wi-Fi Black :

    Microsoft Xbox 360 250GB Far Cry 3 Bundle. Platform: Xbox 360, Product colour: Black. Storage media: HDD, Internal storage capacity: 250 GB, Optical drive type: DVD. Ethernet LAN data rates: 10,100 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Networking standards: IEEE 802.3, IEEE 802.3u. Supported video modes: 1080p. Games included: Far Cry 3, Forza 4, The Elder Scrolls V: Skyrim, Game controllers included: Gamepad

Reviews
Updated:
2013-12-25 01:56:02
Average rating:85
Uk has collected 65 expert reviews for Microsoft Xbox 360 250GB Far Cry 3 Bundle Wi-Fi Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
electricpig.co.uk
Updated:
2013-12-25 01:55:58
Average rating:80
The Xbox 360 might not have the processing power of the Sony PS3, but when it comes to the “Who’s Got The Biggest” game, the 360 throws down the gauntlet with its almighty back catalogue of AAA titles.Available in 20GB, 60GB and the 120GB Elite version...
  • Immense gaming back catalogue. Xbox LIVE dumps on PlayStation Network from a height.
  • Hardware reliability issues. Noisey fan.
  • Can the Xbox 360 punch the PS3's gaming-disk tray off? You bet it can!...
macworld.co.uk
Updated:
2013-12-25 01:55:59
Average rating:80
e were fascinated to compare Microsoft and Apple set-top philosophies. Based on looks, the Xbox 360 loses out immediately; it’s like a desktop PC from the 1990s, and yes, appearances matter if it’s going to live in your living room. The external mains...
  • Apple TV 2.2 Star rating: Apples TV project integrates into your home brilliantly, but is quite pricey...
  • Apple TV 2.2...
gadgetshow.channel5.com
Updated:
2013-12-25 01:55:59
Average rating:80
The Microsoft Xbox 360 is the successor of Xbox video game console. It is a direct competitor of other leading seventh generation console such as Nintendo Wii and Playstation 3. It comes in three versions namely Arcade, Premium and Elie; each having it...
  • The Xbox 360 boasts a huge library of games, with several essentials titles in every conceivable genre. The crisp HD graphics are eye-poppingly impressive - even more so than on the supposedly more powerful PS3 - while 5.1 surround sound is also supported...
  • It’s a shame that the 360’s reliability and build quality doesn’t match its graphical and online talents. It’s well known that the machine itself has been plagued with overheating problems (although Microsoft’s three-year war...
  • Despite its hardware issues, the Xbox 360 is the best of the current gen consoles when it comes to pure, hardcore gaming. It’s got the best online service and the best selection of games - and throws in some strong media skills to boot.Best offers f...
pcauthority.com.au
Updated:
2013-12-25 01:55:59
Average rating:83
he Xbox 360 is an accomplished games console, yet relatively few people take advantage of its capabilities as a Media Center Extender. If you have a Windows Media Center PC, you can use the Xbox as a remote interface to it. We tested it with both Vista...
avreview.co.uk
Updated:
2013-12-25 01:55:59
Average rating:0
In the blue corner we have the Xbox 360 weighting in at 3.2GHz with a 20 GB hard drive, and in the red corner the Sony PS3 with a 3.2GHz Cell processor and a 60GB hard drive. Let battle commence…The contenders The Xbox 360 has often been portrayed...
novo.press
Updated:
2013-12-25 01:55:59
Average rating:0
Microsoft Xbox 360 Will you ever grow up? If this question sounds familiar to you, youre not alone. Do you need someone to blame for never growing up? How about video games? This time we can all lay the blame on Bill Gates and his second generation v...
geekzone.co.nz
Updated:
2013-12-25 01:56:00
Average rating:0
H Willan I recently had a Microsoft Xbox 360 on loan to have a play and review. Here I give you an overall impression of an XBox 360 from the time we had it for.The package sent contained, the unit itself, power supply, two cordless controllers, 6 game...
smarthouse.com.au
Updated:
2013-12-25 01:56:00
Average rating:100
Microsoft first HD-ready games console arrives in Australia after an extended wait -- set your faces to stun! One of the secret pleasures of having a decent home cinema system is running games through it. Hook up a PlayStation 2, Nintendo GameCube or...
smh.com.au
Updated:
2013-12-25 01:56:00
Average rating:0
Christine Canasa plays a car racing game with the new Xbox 360 at a computer store in Santa Clara, California.Photo: With enough hardware horsepower to deliver movie-like graphics and high-quality sound, Microsoft Corp.s Xbox 360 is setting...
More