- Brand : Sony
- Product name : HDR-AS10/B
- Product code : HDR-AS10/B
- Category : Action Sports Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 100144
- Info modified on : 15 Jun 2018 20:51:56
-
Long product name Sony HDR-AS10/B action sports camera 2 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") 65 g
:
1/2.3" CMOS, BIONZ, F2.8, 170°/120°, 1920 × 1080, JPEG, MPEG4-AVC/H.264, 16:9, HDMI, USB 2.0, 65g, Black
-
Short summary description Sony HDR-AS10/B action sports camera 2 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") 65 g
:
Sony HDR-AS10/B, Full HD, CMOS, 2 MP, 30 fps, 65 g
-
Long summary description Sony HDR-AS10/B action sports camera 2 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") 65 g
:
Sony HDR-AS10/B. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 30 fps. Sensor type: CMOS, Total megapixels: 2 MP, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Focal length range: 15.3 - 15.8 mm. Minimum focusing distance: 4.7 mm, Focus adjustment: Auto. Light exposure modes: Auto