- Brand : ITB
- Product name : AMCHPF1UB
- Product code : AMCHPF1UB
- Category : Signage Display Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 7092
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description ITB AMCHPF1UB signage display mount Black
:
ITB AMCHPF1UB, 90.7 kg, 200 x 200 mm, 800 x 400 mm, 128.9 - 215.3 mm, -15 - 15°
-
Long summary description ITB AMCHPF1UB signage display mount Black
:
ITB AMCHPF1UB. Maximum weight capacity: 90.7 kg, Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 800 x 400 mm. Height adjustment range: 128.9 - 215.3 mm, Tilt angle range: -15 - 15°. Product colour: Black