- Brand : ITB
- Product name : AMPM3890D1
- Product code : AMPM3890D1
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 4496
- Info modified on : 14 Jul 2020 11:24:33
-
Short summary description ITB AMPM3890D1 TV mount 152.4 cm (60") Black
:
ITB AMPM3890D1, 101.6 cm (40"), 152.4 cm (60"), 400 x 600 mm, 600 x 400 mm, Steel, Black
-
Long summary description ITB AMPM3890D1 TV mount 152.4 cm (60") Black
:
ITB AMPM3890D1. Maximum weight capacity: 50 kg, Minimum screen size: 101.6 cm (40"), Maximum screen size: 152.4 cm (60"), Minimum VESA mount: 400 x 600 mm, Maximum VESA mount: 600 x 400 mm. Distance to the wall (min): 9.1 cm, Distance to the wall (max): 28.1 cm. Product colour: Black