- Brand : AddOn Networks
- Product name : QSFP+, 10m
- Product code : QSFP-H40G-ACU10M-AO
- GTIN (EAN/UPC) : 0821455048283
- Category : InfiniBand & Fibre Optic Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 6704
- Info modified on : 22 Mar 2024 16:09:15
-
Long product name AddOn Networks QSFP+, 10m InfiniBand/fibre optic cable QSFP+ Black
:
40GBase-CU DAC QSFP+ active twinax copper cable, 10 m, Cisco compatible
-
Short summary description AddOn Networks QSFP+, 10m InfiniBand/fibre optic cable QSFP+ Black
:
AddOn Networks QSFP+, 10m, 10 m, QSFP+, QSFP+
-
Long summary description AddOn Networks QSFP+, 10m InfiniBand/fibre optic cable QSFP+ Black
:
AddOn Networks QSFP+, 10m. Cable length: 10 m, Connector 1: QSFP+, Connector 2: QSFP+
Country | Distributor |
---|---|
|
1 distributor(s) |
|
4 distributor(s) |
|
1 distributor(s) |