- Brand : Toshiba
- Product name : AL13SE 900GB
- Product code : AL13SEL900
- Category : Internal Hard Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 37619
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Toshiba AL13SE 900GB 3.5" SAS 2.0,SAS
:
3.5 inch Enterprise, SAS-2.0, 900GB
-
Short summary description Toshiba AL13SE 900GB 3.5" SAS 2.0,SAS
:
Toshiba AL13SE 900GB, 3.5", 900 GB, 10000 RPM
-
Long summary description Toshiba AL13SE 900GB 3.5" SAS 2.0,SAS
:
Toshiba AL13SE 900GB. HDD size: 3.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |