- Brand : Opticon
- Product name : H-22
- Product code : 12753
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 17276
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Opticon H-22 Handheld bar code reader Laser Black
:
H22, 2D Plugged Computter, LED 3.7", 480 x 640 pixels, 1 LEDs (red/orange/green), 650 nm visible laser diode, 100 scans/sec, Aiming laser diode, illumination LEDs, 3.2 megapixels, auto-focus, LED flash
-
Short summary description Opticon H-22 Handheld bar code reader Laser Black
:
Opticon H-22, Handheld bar code reader, Laser, Code 11, Code 128, Code 39, Code 93, GS1-128 (UCC/EAN-128), MSI, Aztec Code, Data Matrix, MicroPDF417, PDF417, 0.127 mm, 100 reads/s
-
Long summary description Opticon H-22 Handheld bar code reader Laser Black
:
Opticon H-22. Type: Handheld bar code reader, Sensor type: Laser, Linear (1D) barcodes supported: Code 11, Code 128, Code 39, Code 93, GS1-128 (UCC/EAN-128), MSI. Connectivity technology: Wireless, Standard interfaces: Bluetooth, Cable length: 1.5 m. Product colour: Black, International Protection (IP) code: IP65, Display technology: TFT. Power source type: AC, Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3060 mAh. Weight: 340 g, Width: 151 mm, Depth: 75 mm