- Brand : C2G
- Product name : 15254
- Product code : 15254
- Category : Networking Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 22531
- Info modified on : 07 Mar 2024 15:34:52
-
Bullet Points C2G 15254 networking cable Black 2.135 m Cat5e
:
- - Rated for Plenum, in-wall installations
- - Cat5e cable with standard RJ45 connectors
- - Available in lengths up to 100ft
- Warranty: : Lifetime
-
Long product name C2G 15254 networking cable Black 2.135 m Cat5e
:
7ft Cat5e 350 MHz Assembled Plenum Patch Cable, Black
-
C2G 15254 networking cable Black 2.135 m Cat5e
:
For network adapters, hubs, switches, routers, DSL/cable modems, patch panels and other high performance networking applications where plenum cables are required.
Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. CablesToGo has expanded its connectivity portfolio to include a line of cables that are ideal for routing through plenum space above dropped ceilings or under raised floors.
Applications include voice/data/video distribution; this cable will handle bandwidth-intensive applications up to 350MHz. Meets Cat5E TIA 568-C.2 standards, and reduces both impedance and structural return loss (SRL) when compared to standard 100MHz wire.
Constructed from high-quality plenum cable, this design minimizes Near-End Crosstalk (NEXT) levels. Available in Gray, Blue and Black to easily color-code your network installation. -
Short summary description C2G 15254 networking cable Black 2.135 m Cat5e
:
C2G 15254, 2.135 m, Cat5e, RJ-45, RJ-45
-
Long summary description C2G 15254 networking cable Black 2.135 m Cat5e
:
C2G 15254. Cable length: 2.135 m, Cable standard: Cat5e, Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold
Features | |
---|---|
Product colour | Black |
Cable length | 2.135 m |
Cable standard | Cat5e |
Connector 1 | RJ-45 |
Connector 2 | RJ-45 |
Connector 1 gender | Male |
Connector 2 gender | Male |
Features | |
---|---|
Connector contacts plating | Gold |
Conductor type | Solid |
Certification | TIA-568-C.2 |
Weight & dimensions | |
---|---|
Weight | 71 g |
Technical details | |
---|---|
Sustainability certificates | RoHS |
Country | Distributor |
---|---|
|
1 distributor(s) |