- Brand : Gefen
- Product name : EXT-DVI-FM2000
- Product code : EXT-DVI-FM2000
- Category : AV Extenders
- Data-sheet quality : created/standardized by Icecat
- Product views : 4837
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Gefen EXT-DVI-FM2000 AV extender AV transmitter & receiver Grey
:
Sender & Receiver, Dual Link DVI, FC (2 x SC, MM, 50/125), 1000ft Max, 3840 x 2400 Max
-
Short summary description Gefen EXT-DVI-FM2000 AV extender AV transmitter & receiver Grey
:
Gefen EXT-DVI-FM2000, 3840 x 2400 pixels, AV transmitter & receiver, 300 m, Grey
-
Long summary description Gefen EXT-DVI-FM2000 AV extender AV transmitter & receiver Grey
:
Gefen EXT-DVI-FM2000. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2400 pixels, Maximum transfer distance: 300 m. Operating voltage: 5 V. Dimensions (WxDxH): 49.78 x 75.69 x 14.98 mm. Package weight: 453.6 g
Country | Distributor |
---|---|
|
1 distributor(s) |