Nilfisk E 140.2-9 PDS X-TRA pressure washer 500, 420 2100 W Black, Blue

  • Brand : Nilfisk
  • Product name : E 140.2-9 PDS X-TRA
  • Product code : 128470289
  • GTIN (EAN/UPC) : 5703887115205
  • Category : Pressure Washers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 11619
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description Nilfisk E 140.2-9 PDS X-TRA pressure washer 500, 420 2100 W Black, Blue :

    Nilfisk E 140.2-9 PDS X-TRA, 9 m, 5 m, Black, Blue, 500, 420, 140 bar, 60 °C

  • Long summary description Nilfisk E 140.2-9 PDS X-TRA pressure washer 500, 420 2100 W Black, Blue :

    Nilfisk E 140.2-9 PDS X-TRA. Hose length: 9 m, Cable length: 5 m, Product colour: Black, Blue. Maximum flow rate: 500, 420, Working pressure (max): 140 bar, Maximum input water temperature: 60 °C. Power consumption (typical): 2100 W, AC input voltage: 230 V. Weight: 18.9 kg, Width: 366 mm, Depth: 319 mm