- Brand : Kensington
- Product name : Charge & Sync Cabinet for iPad®
- Product code : K67771EU
- GTIN (EAN/UPC) : 5028252358057
- Category : Mobile Device Chargers
- Data-sheet quality : created/standardized by Icecat
- Product views : 99711
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 2 years
-
Long product name Kensington Charge & Sync Cabinet for iPad®
:
The smart solution for iPad deployment
-
Kensington Charge & Sync Cabinet for iPad®
:
With space for 10 iPads and the ability to stack up to 3 cabinets, the Kensington Charge & Sync Cabinet is the smart solution. Each iPad cabinet is secured to a table with the included mounting plate or a cable lock. To simplify charging and syncing, you’ll find easy access to each iPad or iPad mini 30-pin or Lightning cable connector port (cable not included). A single power cord provides charging for the entire cabinet. There’s even a built-in fan to keep your iPads cool.
- 10 iPad or iPad mini capacity
- Stack up to three cabinets
- Disappearing door opens wide for easy access
- Built-in cooling fan
- Tamper-resistant door with 2 included keys
- Built-in USB ports for charging & syncing (sync cables sold separately K67780WW & K67781WW)
- Secure with included mounting bracket, or security cable (K64615EU sold separately)
- Compatible with iPad®, iPad®2, iPad® 3rd Generation, iPad® 4th Generation, iPad® Mini -
Short summary description Kensington Charge & Sync Cabinet for iPad®
:
Kensington Charge & Sync Cabinet for iPad®, Indoor, AC, Black
-
Long summary description Kensington Charge & Sync Cabinet for iPad®
:
Kensington Charge & Sync Cabinet for iPad®. Charger type: Indoor, Power source type: AC, Charger compatibility: Tablet. Product colour: Black
This browser does not support the video element.
Performance | |
---|---|
Charger compatibility | Tablet |
Power source type | AC |
Charger type | Indoor |
Compatibility | iPad, iPad 2, iPad 3, iPad 4, iPad Mini |
Design | |
---|---|
Product colour | Black |
Other features | |
---|---|
Built-in battery |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |