Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Ni-Bl Water block

  • Brand : Watercool
  • Product name : Heatkiller GPU-X³ GTX 690 "Hole Edition" Ni-Bl
  • Product code : 15531
  • Category : Computer Cooling System Parts & Accessories
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 3731
  • Info modified on : 23 Feb 2022 15:54:11
  • Long product name Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Ni-Bl Water block :

    Heatkiller GPU-X³ GTX 690 "Hole Edition" Ni-Bl

  • Short summary description Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Ni-Bl Water block :

    Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Ni-Bl, Water block, Copper, Nickel, Polyoxymethylene (POM), Stainless steel, Black, Stainless steel, 118 mm, 262 mm, 11.5 mm

  • Long summary description Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Ni-Bl Water block :

    Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Ni-Bl. Type: Water block, Material: Copper, Nickel, Polyoxymethylene (POM), Stainless steel, Product colour: Black, Stainless steel. Width: 118 mm, Depth: 262 mm, Height: 11.5 mm

Reviews
Updated:
2013-08-16 03:17:54
Average rating:0
Uk has collected 2 expert reviews for Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Ni-Bl Water block but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
xtremerigs.net
Updated:
2016-02-17 13:40:33
Average rating:0
Watercool is an old hand at…. well… water cooling. They've been making blocks for ages and they are usually high performers with a quite sexy and unusual look. Today we'll be looking at the Nickel-Black edition of the R9-290x full cover block which is mor...