- Brand : Monsoon Multimedia
- Product name : HAVA Titanium HD WIFI
- Product code : 052507HT
- Category : Computer TV Tuners
- Data-sheet quality : created/standardized by Icecat
- Product views : 15343
- Info modified on : 04 Apr 2019 09:02:50
-
Long product name Monsoon Multimedia HAVA Titanium HD WIFI Analog USB
:
HAVA Titanium HD WIFI
-
Short summary description Monsoon Multimedia HAVA Titanium HD WIFI Analog USB
:
Monsoon Multimedia HAVA Titanium HD WIFI, Analog, USB, White, 512 MB, 75 MB, Windows Vsta/XP
-
Long summary description Monsoon Multimedia HAVA Titanium HD WIFI Analog USB
:
Monsoon Multimedia HAVA Titanium HD WIFI. TV tuner type: Analog. Interface type: USB. Product colour: White. Minimum RAM: 512 MB, Minimum storage drive space: 75 MB. Compatible operating systems: Windows Vsta/XP
Uk has collected 6 expert reviews for Monsoon Multimedia HAVA Titanium HD WIFI Analog USB and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
Billed as a competitor to the Slingbox Pro-HD, the Hava Titanium HD WiFi one-ups this better-known place-shifting device by letting users record video or pair it with a wireless router. Still, the $249 Titanium HD can learn a few things from Sling Med...
gadgetell.com
Updated:
2011-08-02 01:53:01
2011-08-02 01:53:01
Average rating:0
The Hava Titanium HD from Monsoon Multimedia is a device that allows you to placeshift your television and HD content in your home network and over the Internet to PCs and mobile devices. The device can also be paired with a USB hard drive to make it...
Computerpoweruser.com
Updated:
2011-08-02 01:53:08
2011-08-02 01:53:08
Average rating:0
Video inputs: composite, S-Video, component; hardware MPEG encoder; Ethernet; 802.11g wireless dongle; two USB 2.0 ports; IR emitter; Windows Media Center support; simultaneous remote and local viewing capabilitiesThanks to DVRs, we can watch our favor...
When I reviewed Sling Medias Slingbox SOLO, I found it to be a capable and inexpensive way to watch your DVR or cable box from any PC anywhere in the world. The SOLOs simple setup procedure, lack of monthly fees, and great video quality only sweete...
Every day the world of television changes a little bit. The landscape is constantly being altered, whether its with web video, mobisodes, time-shifting, and, more recently, place-shifting. Place-shifting, for the uninitiated, is watching ones local t...
wi-fiplanet.com
Updated:
2016-12-29 20:46:20
2016-12-29 20:46:20
Average rating:0
The advent of the digital video recorder has given us “timeshifting,” the freedom to watch our favorite TV shows on our own schedules rather than those of the networks without the legendary headaches of VCR programming. But to achieve true television n...