- Brand : Lenmar
- Product name : Lithium Ion, 10.8V 8800mAh
- Product code : LBHP995L
- Category : Laptop Spare Parts
- Data-sheet quality : created/standardized by Icecat
- Product views : 5465
- Info modified on : 04 Apr 2019 09:03:49
- Warranty: : 1 Year
-
Long product name Lenmar Lithium Ion, 10.8V 8800mAh Battery
:
Lithium Ion, 10.8V 8800mAh
-
Short summary description Lenmar Lithium Ion, 10.8V 8800mAh Battery
:
Lenmar Lithium Ion, 10.8V 8800mAh, Battery
-
Long summary description Lenmar Lithium Ion, 10.8V 8800mAh Battery
:
Lenmar Lithium Ion, 10.8V 8800mAh. Type: Battery