- Brand : Lenmar
- Product name : Lithium Ion, 11.1V 7200mAh
- Product code : LBDLI630M
- Category : Laptop Spare Parts
- Data-sheet quality : created/standardized by Icecat
- Product views : 5853
- Info modified on : 04 Apr 2019 09:03:50
- Warranty: : 1 Year
-
Long product name Lenmar Lithium Ion, 11.1V 7200mAh Battery
:
Lithium Ion, 11.1V 7200mAh
-
Short summary description Lenmar Lithium Ion, 11.1V 7200mAh Battery
:
Lenmar Lithium Ion, 11.1V 7200mAh, Battery
-
Long summary description Lenmar Lithium Ion, 11.1V 7200mAh Battery
:
Lenmar Lithium Ion, 11.1V 7200mAh. Type: Battery