- Brand : Lenmar
- Product name : Battery for Compaq and HP
- Product code : LBCQPR3KL
- Category : Laptop Spare Parts
- Data-sheet quality : created/standardized by Icecat
- Product views : 9342
- Info modified on : 04 Apr 2019 09:04:01
- Warranty: : 1 Year
-
Long product name Lenmar Battery for Compaq and HP
:
Battery for Compaq and HP Laptop Computers
-
Short summary description Lenmar Battery for Compaq and HP
:
Lenmar Battery for Compaq and HP, Black, Lithium-Ion (Li-Ion), 6000 mAh, 14.8 V
-
Long summary description Lenmar Battery for Compaq and HP
:
Lenmar Battery for Compaq and HP. Product colour: Black. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 6000 mAh, Battery voltage: 14.8 V