- Brand : Degauss Labs
- Product name : SPKRS
- Product code : 7350022736689
- GTIN (EAN/UPC) : 7350022736689
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 9914
- Info modified on : 14 Sep 2021 18:12:00
-
Long product name Degauss Labs SPKRS Headphones Wired In-ear Calls/Music Purple
:
In-ear, 91dB, 16ohms, 8-24 000Hz, 14g
-
Short summary description Degauss Labs SPKRS Headphones Wired In-ear Calls/Music Purple
:
Degauss Labs SPKRS, Wired, 8 - 24000 Hz, Calls/Music, 14 g, Headphones, Purple
-
Long summary description Degauss Labs SPKRS Headphones Wired In-ear Calls/Music Purple
:
Degauss Labs SPKRS. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 8 - 24000 Hz. Cable length: 1.25 m. Weight: 14 g. Product colour: Purple