Samson H2 Handy Recorder

  • Brand : Samson
  • Product name : H2 Handy Recorder
  • Product code : ZH2
  • Category : Dictaphones
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 9809
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Samson H2 Handy Recorder :

    H2 - Handy Recorder

  • Short summary description Samson H2 Handy Recorder :

    Samson H2 Handy Recorder, 280 h, 512 MB, USB, 4 h, SD, AA

  • Long summary description Samson H2 Handy Recorder :

    Samson H2 Handy Recorder. Maximum recording time: 280 h. Internal memory: 512 MB. Interface: USB. Recording battery life: 4 h. Compatible memory cards: SD

Reviews
Updated:
2011-09-23 18:33:27
Average rating:79
Uk has collected 25 expert reviews for Samson H2 Handy Recorder and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
gadgetspeak.com
Updated:
2011-09-23 18:32:24
Average rating:76
Last year I reviewed the Edirol from Roland (25-7-08) it got a well earned highly commended. In some ways this is less easy to use, in others it offers more bells and whistles. So the choice if you want a serious portable .WAV and MP3 recorder that doe...
computeractive.co.uk
Updated:
2011-09-23 18:32:41
Average rating:100
Following on from the tape cassette and the Minidisc, sound recording enthusiasts and professionals now tend to use digital audio recorders that record on memory cards.Most of these start at £300, however, and climb steeply in price from there. The Zoo...
  • Excellent stereo sound, Two pairs of stereo mics, Long battery life, Comes as a complete recording kit, USB connection for audio transfer...
  • Status screen could be bigger...
  • Superb memory card recordings from a portable digital recorder, with two pairs of stereo mics...
techradar.com
Updated:
2011-09-23 18:32:56
Average rating:60
Zoom currently offers two products of this nature, the other being the H4 (£225) which has a different set of features. We picked the H2 to review for two reasons: first, it is the cheapest such product currently available, and second, it offers surrou...
  • Surround sound playback, Good price, Decent recordings...
  • Feels a bit cheap, Frustrating to use...
gadgetspeak.com
Updated:
2011-09-23 18:33:18
Average rating:84
Zoom set up in 1990 to provide sound gear and effect processors to the music industry. The company offers a range of sound mixing desks with recording facilities and a number of recording units. Until recently, I had used a mini disk recorder for backg...
smh.com.au
Updated:
2011-11-13 22:31:41
Average rating:0
The latest generation of solid state digital audio recorders offer professional-grade recordings without breaking the budget. If youre just looking to make quick voice notes then a $50 dictaphone might do the job, but youll need something bette...
uk.askmen.com
Updated:
2014-05-16 03:34:10
Average rating:76
Putting together all of the H2's internal tools (like the built-in tuner, metronome, time stamps, cue marks, and audio detection) makes it comprehensive enough, but the H2 Handy recorder has one more tool for specificity that no other audio device of its...
gadgetreview.com
Updated:
2011-09-23 18:32:27
Average rating:0
With music and computers being so eternally lip locked these days, it’s only practical to have every piece of sound gear be computer compatible. Zoom’s H2 Handy Recorder is just that and much more thanks to a plethora of features and superb sound repr...
  • Near studio mic quality, Vast amount of features and options, Ideal for countless scenarios...
  • Cheap toy quality construction, Screen size and interface can be tedious, Too many features for entry level user...
macnews.com
Updated:
2011-09-23 18:32:31
Average rating:70
Having the options you need to achieve the best possible results based on what you need is a challenge for some, but Zoom has the options and a good quality recorder in the H2 Handy Recorder. This nearly iPod-sized technology carries impressive opti...
v3.co.uk
Updated:
2011-09-23 18:32:37
Average rating:100
Following on from the tape cassette and the Minidisc, sound recording enthusiasts and professionals now tend to use digital audio recorders that record on memory cards.Most of these start at £300, however, and climb steeply in price from there. The Zoo...
  • Excellent stereo sound, Two pairs of stereo mics, Long battery life, Comes as a complete recording kit, USB connection for audio transfer...
  • Status screen could be bigger...
  • Superb memory card recordings from a portable digital recorder, with two pairs of stereo mics...
More