Yarvik Xenta 13.3 16 GB 33.8 cm (13.3") 1 GB Wi-Fi 4 (802.11n) Android Black

  • Brand : Yarvik
  • Product family : Xenta
  • Product name : 13.3
  • Product code : TAB13-201
  • GTIN (EAN/UPC) : 8717534018754
  • Category : Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 46529
  • Info modified on : 22 Jan 2024 09:45:02
  • Warranty: : 2 years
  • Long product name Yarvik Xenta 13.3 16 GB 33.8 cm (13.3") 1 GB Wi-Fi 4 (802.11n) Android Black :

    Dual-Core Cortex A9 1.6 GHz, 13.3" HD 1280 x 800, 1GB DDR3, Quad-Core ARM Mali-400 MP, 2.0M/2.0M WebCam, WLAN 802.11b/g/n, Android 4.1.1

  • Short summary description Yarvik Xenta 13.3 16 GB 33.8 cm (13.3") 1 GB Wi-Fi 4 (802.11n) Android Black :

    Yarvik Xenta 13.3, 33.8 cm (13.3"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

  • Long summary description Yarvik Xenta 13.3 16 GB 33.8 cm (13.3") 1 GB Wi-Fi 4 (802.11n) Android Black :

    Yarvik Xenta 13.3. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor model: Cortex-A9. Internal memory: 1 GB. Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1.29 kg. Operating system installed: Android. Product colour: Black

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2016-11-15 02:59:49
Average rating:83
Uk has collected 1 expert review for Yarvik Xenta 13.3 16 GB 33.8 cm (13.3") 1 GB Wi-Fi 4 (802.11n) Android Black and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.