Macom V3840 vacuum sealer 829 mbar Black, Stainless steel

  • Brand : Macom
  • Product name : V3840
  • Product code : V3840
  • GTIN (EAN/UPC) : 5060134334797
  • Category : Vacuum Sealers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 46894
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description Macom V3840 vacuum sealer 829 mbar Black, Stainless steel :

    Macom V3840, Black, Stainless steel, 829 mbar, 160 W, 230 V, 50 Hz, 4.5 kg

  • Long summary description Macom V3840 vacuum sealer 829 mbar Black, Stainless steel :

    Macom V3840. Product colour: Black, Stainless steel, Vacuum: 829 mbar. Power: 160 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 4.5 kg, Dimensions (WxDxH): 430 x 140 x 265 mm