- Brand : Zalman
- Product name : Z-Machine LQ1000
- Product code : LQ1000
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 16667
- Info modified on : 21 Apr 2020 11:28:07
-
Long product name Zalman Z-Machine LQ1000 Full Tower
:
Z-Machine LQ1000 - Extreme Hybrid Liquid Cooing Enclosure
-
Zalman Z-Machine LQ1000 Full Tower
:
Features:
-Innovative liquid cooling integrated Extreme Hybrid Enclosure.
-Integrated design for easy setup of a liquid cooled system.
-5mm sturdy aluminum panels prevent chassis vibration.
-Hinged side panels for convenient component installation and maintenance.
-Tool-free HDD installation bays.
-Comprehensive monitoring & display system.
-Automatic/manual control of cooling performance and noise. -
Short summary description Zalman Z-Machine LQ1000 Full Tower
:
Zalman Z-Machine LQ1000, Full Tower, PC, Aluminium, 220 mm, 480 mm, 450 mm
-
Long summary description Zalman Z-Machine LQ1000 Full Tower
:
Zalman Z-Machine LQ1000. Form factor: Full Tower, Type: PC, Material: Aluminium. Width: 220 mm, Depth: 480 mm, Height: 450 mm. Drive bays: 3.5" x 5, 5.25" x 4
Embed the product datasheet into your content
Design | |
---|---|
Material | Aluminium |
Form factor | Full Tower |
Type | PC |
Ports & interfaces | |
---|---|
Audio input | |
Audio output | |
Firewire (IEEE 1394) ports | 1 |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 2 |
Weight & dimensions | |
---|---|
Width | 220 mm |
Depth | 480 mm |
Height | 450 mm |
Weight | 15 kg |
Other features | |
---|---|
Drive bays | 3.5" x 5, 5.25" x 4 |
Country | Distributor |
---|---|
|
1 distributor(s) |
Uk has collected 4 expert reviews for Zalman Z-Machine LQ1000 Full Tower and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
XSreviews.co.uk
Updated:
2011-09-25 03:28:43
2011-09-25 03:28:43
Average rating:90
Water Cooling has always been a quite complex part of the computer industry and in the past, only extreme hardware enthusiasts have undertaken it. It’s a long process of buying water-cooling parts singly and them modifying your case to fit the parts...
maximumpc.com
Updated:
2011-09-25 03:28:28
2011-09-25 03:28:28
Average rating:70
We were apprehensive when we first saw Zalman’s Z-Machine LQ1000 case. From the outside, the chassis looks like a combination of the company’s Fatal1ty FC-ZE1 case (reviewed February 2007) and its Reserator XT external water cooler (reviewed December...
During CES 2008 Zalman displayed their next high-end case, Z-Machine LQ1000, which is basically their Z-Machine GT1000 with a Reserator XT water-cooling system added. Let’s take a look on this forthcoming product from Zalman.click to enlargeFigu...
Water-cooling is the arguably one of the most defining factors of a true PC hardware enthusiast. Just by seeing someone with a water-cooled machine, you immediately know that they are someone who has a great deal of enthusiasm and respect for the...