- Brand : B-Move
- Product name : Athena
- Product code : BMATHENAR
- GTIN (EAN/UPC) : 8436532160967
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 3876
- Info modified on : 21 Apr 2020 11:28:07
-
Long product name B-Move Athena Midi Tower Black, Red 500 W
:
Athena - Mid Tower, ATX/Micro ATX, 2x USB 2.0, 1x 80 mm, SECC, 500W, Black/Red
-
Short summary description B-Move Athena Midi Tower Black, Red 500 W
:
B-Move Athena, Midi Tower, PC, Black, Red, ATX, micro ATX, SECC, 500 W
-
Long summary description B-Move Athena Midi Tower Black, Red 500 W
:
B-Move Athena. Form factor: Midi Tower, Type: PC, Product colour: Black, Red. Power supply: 500 W, Power supply location: Top. Supported HDD sizes: 3.5". Width: 180 mm, Depth: 420 mm, Height: 410 mm. Fan diameter: 8 cm