- Brand : HP
- Product name : 73 Matte Black and Chromatic Red DesignJet Printhead
- Product code : CD949A
- GTIN (EAN/UPC) : 0884420038696
- Category : Print Heads
- Data-sheet quality : created/standardized by Icecat
- Product views : 330547
- Info modified on : 16 Apr 2024 11:11:59
- CE Marking (0.7 MB) CE Marking (0.5 MB) CE Marking (1.0 MB) CE Marking (0.9 MB) data sheet (0.2 MB) Product Brochure/Datasheet (1.5 MB)
- Warranty: : Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
-
Long product name HP 73 Matte Black and Chromatic Red DesignJet Printhead
:
73 Matte Black and Chromatic Red DesignJet Printhead
-
HP 73 Matte Black and Chromatic Red DesignJet Printhead
:
Ideal for professional photographers and graphic designers.
-
Short summary description HP 73 Matte Black and Chromatic Red DesignJet Printhead
:
HP 73 Matte Black and Chromatic Red DesignJet Printhead, HP Designjet Z3200 Printer series, Matte black, Chromatic red, CD949A, Singapore, 28 mm, 143 mm
-
Long summary description HP 73 Matte Black and Chromatic Red DesignJet Printhead
:
HP 73 Matte Black and Chromatic Red DesignJet Printhead. Compatibility: HP Designjet Z3200 Printer series, Printing colours: Matte black, Chromatic red, OEM code: CD949A. Width: 28 mm, Depth: 143 mm, Height: 132 mm. Package dimensions (WxDxH): 28 x 143 x 132 mm, Package width: 28 mm, Package depth: 143 mm. Master (outer) cases per pallet: 80 pc(s), Products per pallet: 1920 pc(s), Pallet gross weight: 248 g. Ink drop: 4 pl
Embed the product datasheet into your content
Performance | |
---|---|
Compatibility | HP Designjet Z3200 Printer series |
Colour | |
Printing colours | Matte black, Chromatic red |
OEM code | CD949A |
Country of origin | Singapore |
Weight & dimensions | |
---|---|
Width | 28 mm |
Depth | 143 mm |
Height | 132 mm |
Weight | 70 g |
Packaging data | |
---|---|
Package dimensions (WxDxH) | 28 x 143 x 132 mm |
Package width | 28 mm |
Package depth | 143 mm |
Package height | 132 mm |
Package weight | 100 g |
Operational conditions | |
---|---|
Operating temperature (T-T) | 15 - 35 °C |
Operational conditions | |
---|---|
Operating relative humidity (H-H) | 20 - 80% |
Storage temperature (T-T) | 15 - 35 °C |
Storage relative humidity (H-H) | 20 - 80% |
Logistics data | |
---|---|
Master (outer) cases per pallet | 80 pc(s) |
Pallet dimensions (W x D x H) | 1219 x 1016 x 1325 mm |
Products per pallet | 1920 pc(s) |
Pallet size (EU) | 1219 x 1016 x 1500 mm |
Pallet gross weight | 248 g |
Quantity per pack | 1 pc(s) |
Harmonized System (HS) code | 84439990 |
Technical details | |
---|---|
Box contents | Printhead |
Other features | |
---|---|
Ink drop | 4 pl |
Country | Distributor |
---|---|
|
4 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
2 distributor(s) |
|
6 distributor(s) |
|
4 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |