- Brand : B-Move
- Product name : BM-NHC01
- Product code : BM-NHC01
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 8746
- Info modified on : 01 Jun 2022 15:50:06
-
Short summary description B-Move BM-NHC01 laptop case 39.6 cm (15.6") Black
:
B-Move BM-NHC01, 39.6 cm (15.6"), Shoulder strap
-
Long summary description B-Move BM-NHC01 laptop case 39.6 cm (15.6") Black
:
B-Move BM-NHC01. Maximum screen size: 39.6 cm (15.6"), Shoulder strap, Surface coloration: Monochromatic