- Brand : L-Link
- Product name : LL-002-NEGRO
- Product code : LL-002-NEGRO
- Category : Tablet Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 5243
- Info modified on : 19 Jan 2021 10:56:57
-
Short summary description L-Link LL-002-NEGRO tablet case 25.4 cm (10") Sleeve case Black
:
L-Link LL-002-NEGRO, Sleeve case, Apple, iPad, 25.4 cm (10"), 212 g
-
Long summary description L-Link LL-002-NEGRO tablet case 25.4 cm (10") Sleeve case Black
:
L-Link LL-002-NEGRO. Case type: Sleeve case, Brand compatibility: Apple, Compatibility: iPad, Maximum screen size: 25.4 cm (10"). Weight: 212 g