- Brand : B-Move
- Product name : Gea
- Product code : BH03
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 25935
- Info modified on : 21 Apr 2020 11:28:07
-
Long product name B-Move Gea Midi Tower Black, Red 500 W
:
CAJA ATX MEDIATORRE GEA 500W B-MOVE
-
Short summary description B-Move Gea Midi Tower Black, Red 500 W
:
B-Move Gea, Midi Tower, PC, Black, Red, ATX, Plastic, Steel, Power, Status
-
Long summary description B-Move Gea Midi Tower Black, Red 500 W
:
B-Move Gea. Form factor: Midi Tower, Type: PC, Product colour: Black, Red. Power supply: 500 W, Power supply location: Top. Front fans diameters supported: 80,92 mm, Rear fans diameters supported: 80,92 mm. Supported HDD sizes: 3.5". Width: 180 mm, Depth: 420 mm, Height: 410 mm