- Brand : B-Move
- Product name : Gea Mini
- Product code : BH011
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 18582
- Info modified on : 21 Apr 2020 11:31:20
-
Long product name B-Move Gea Mini Mini Tower Black, Silver 500 W
:
CAJA ATX MINITORRE GEA 500W B-MOVE
-
Short summary description B-Move Gea Mini Mini Tower Black, Silver 500 W
:
B-Move Gea Mini, Mini Tower, PC, Black, Silver, micro ATX, Plastic, Steel, Power, Status
-
Long summary description B-Move Gea Mini Mini Tower Black, Silver 500 W
:
B-Move Gea Mini. Form factor: Mini Tower, Type: PC, Product colour: Black, Silver. Power supply: 500 W, Power supply location: Top. Side fans diameters supported: 80,90 mm, Rear fans diameters supported: 80,90 mm. Supported HDD sizes: 3.5". Width: 180 mm, Depth: 430 mm, Height: 350 mm