Sony KDL-52EX1 132.1 cm (52") Full HD White

  • Brand : Sony
  • Product name : KDL-52EX1
  • Product code : KDL-52EX1BAEP
  • Category : TVs
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 154612
  • Info modified on : 14 Mar 2024 15:16:02
  • Long product name Sony KDL-52EX1 132.1 cm (52") Full HD White :

    KDL- 52EX1 - 1920 x 1080 pixels, 52"

  • Short summary description Sony KDL-52EX1 132.1 cm (52") Full HD White :

    Sony KDL-52EX1, 132.1 cm (52"), 1920 x 1080 pixels, Full HD, LCD, White

  • Long summary description Sony KDL-52EX1 132.1 cm (52") Full HD White :

    Sony KDL-52EX1. Display diagonal: 132.1 cm (52"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: White

Reviews
Updated:
2011-10-04 07:17:51
Average rating:72
Uk has collected 9 expert reviews for Sony KDL-52EX1 132.1 cm (52") Full HD White and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
avreview.co.uk
Updated:
2011-10-04 07:17:51
Average rating:70
If you want to turn your TV viewing into a real experience, you need to think big. Especially if you're into watching films. And when it comes to 'mainstream' TVs, at least, big means the 50-52in size level.We've rounded up a selection of these big bo...
digitalversus.com
Updated:
2011-10-04 07:17:51
Average rating:60
Some key readings Contrast:1081 :1Black level:0.19 cd/m²Average gamma:4.5 / 5DeltaE94:3.4 Average discrepancy across display:16%Viewing angles:1.1 / 5Energy consumption:215 WMultimedia player:0.2 / 5Find and compare our other readings in our Face-off...
  • Wireless: good idea (badly executed), Nice design… if you like white...
  • Wireless transmission degrades image and limited to 1080i, Mediocre sound, Narrow viewing angles, Excessive energy consumption...
trustedreviews.com
Updated:
2011-10-04 07:17:51
Average rating:70
Even by the standards of your average 52in TV, Sony's KDL-52EX1 looks enormous. For as well as the acres of screen, the TV sports a dramatically white gloss bezel that stretches out well over two inches from each of the screen's sides. What's more, the im...
techradar.com
Updated:
2011-10-04 07:17:51
Average rating:80
In recent times weve seen television manufacturers wage war on cable clutter, attempting to cut out one of the main obstacles to wall-mounting a TV. Sony has smartly sidestepped this issue by equipping its KDL-52EX1 with a separate Media Receiver. T...
  • Thin body, Lack of cable clutter, User-friendly...
  • Wireless link supports only 1080i, Quite expensive...
gadgetguy.com.au
Updated:
2011-11-06 01:17:05
Average rating:80
Home Competitions Buyer Guides Contact Us Home > Home Theatre > Plasma and LCD TVs Search Plasma and LCD TVs Sony Bravia KDL52EX1 Thomas Bartlett, June 10, 2009 Review | Features The Sony Bravia KDL-52EX1 is an excellent LCD TV with a very large sc...
wired.co.uk
Updated:
2011-10-04 06:43:43
Average rating:80
Sony's EX1 series of LCDs comes in three flavours – 52, 40 and the 46 inch version we tried, but they all come surrounded by a distinctive white bezel, and they're all very thin (ours measured just 5cm). The main reason for the thinness is that they ar...
goodgearguide.com.au
Updated:
2011-11-06 02:14:21
Average rating:75
The Sony Bravia KDL46EX1 is a thin and stylish Full HD LCD television that has decent but not spectacular picture quality, a good range of multimedia features and a great design. It is an expensive package, though it does come with a wireless media streamer. Without a doubt, this is one of the best television designs we’ve seen in a while. It looks like a picture frame thanks to its thick white bezel, with a thin aluminium strip running around the edge. It will look equally at home on a wall or...
  • Media streamer hides cable clutter, picture frame design is stylish in any environment...
  • No 1080p or 24p streaming, picture quality inferior to other (uglier) TVs...
  • The Sony Bravia KDL46EX1 is a thin, well-designed Full HD LCD television with average image quality and a good wireless media streaming system. It may not be as competent as other models in its price range, but you’re paying for some high-class styl...
smh.com.au
Updated:
2011-11-06 02:14:21
Average rating:90
Sony Bravia KDL46EX1: Black levels are impressive.Price $6099Rating 4.5 out of 5 With the release of the EX1 series, Sony has become the first company to bring wireless connectivity to a commercial television product. Instead of plugging all your...
stuff.co.nz
Updated:
2011-11-06 02:14:21
Average rating:90
With the release of the EX1 series ($8999), Sony has become the first company to bring wireless connectivity to a commercial television product. Instead of plugging all your cables into the back of the EX1, you connect all your devices to a "media tran...
More