- Brand : LG
- Product name : 32LG4000
- Product code : 32LG4000
- Category : TVs
- Data-sheet quality : created/standardized by Icecat
- Product views : 96765
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name LG 32LG4000 TV 81.3 cm (32") HD 500 cd/m²
:
32LG4000 32" HD Ready LCD TV with integrated DVD
-
LG 32LG4000 TV 81.3 cm (32") HD 500 cd/m²
:
Picture
• Resolution: 1366 x 768
• Peak Brightness: 500cd/m2
• Contrast Ratio: 50,000:1
Sound
• Output: 10W + 10W
• SRS TruSurround XT
• 2 Way 4 Speakers
• Clear Voice
Convenience
• Simplink
• Swivel Stand
• AV Mode (Game, Sport, Movie)
• CU:V Improved User Interface
• Integrated DivX DVD
• 1080p input ready for blu-ray and HD DVD
Connectivity
• 3 HDMI (1.3 Deep Colour), 2 SCART (1Full)
• Component(Y,Pb,Pr) + Audio
• RS-232C, AV In
• Digital Audio Out (Optical)
• PC Input
• Composite -
Short summary description LG 32LG4000 TV 81.3 cm (32") HD 500 cd/m²
:
LG 32LG4000, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD
-
Long summary description LG 32LG4000 TV 81.3 cm (32") HD 500 cd/m²
:
LG 32LG4000. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9
Display | |
---|---|
Display diagonal | 81.3 cm (32") |
HD type | HD |
Display technology | LCD |
Native aspect ratio | 16:9 |
Display brightness | 500 cd/m² |
Response time | 8 ms |
Progressive scan | |
Contrast ratio (dynamic) | 50000:1 |
Viewing angle, horizontal | 178° |
Viewing angle, vertical | 178° |
Display resolution | 1366 x 768 pixels |
TV tuner | |
---|---|
Auto channel search |
Audio | |
---|---|
Number of speakers | 4 |
RMS rated power | 20 W |
Equalizer | |
Equalizer bands quantity | 5 |
Audio system | SRS TruSurround XT |
Design | |
---|---|
LED indicators | Stand-by |
Performance | |
---|---|
Teletext function | |
Teletext | 1000 pages |
Noise reduction | |
Child lock | |
DVD player | |
Optical disc player type | DVD player |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 1 |
Component video (YPbPr/YCbCr) in | 1 |
PC Audio in | |
Digital audio optical out | 1 |
Ports & interfaces | |
---|---|
Headphone outputs | 1 |
RS-232 ports | 1 |
SCART ports quantity | 2 |
RF ports quantity | 1 |
S-Video inputs quantity | 1 |
HDMI ports quantity | 3 |
RGB ports quantity | 1 |
Management features | |
---|---|
Sleep timer | |
On/Off timer |
Power | |
---|---|
Power consumption (typical) | 150 W |
Power consumption (standby) | 1 W |
Certificates | |
---|---|
Certification | RoHS, UL, VESA |
Weight & dimensions | |
---|---|
Width (with stand) | 808.8 mm |
Depth (with stand) | 299.2 mm |
Height (with stand) | 630.3 mm |
Weight (with stand) | 15.5 kg |
Width (without stand) | 808.8 mm |
Depth (without stand) | 108 mm |
Height (without stand) | 551.6 mm |
Weight (without stand) | 13.5 kg |
Package dimensions (WxDxH) | 1065 x 639 x 206 mm |
Packaging data | |
---|---|
Package weight | 17.7 kg |
Packaging content | |
---|---|
Remote control included |
Other features | |
---|---|
Built-in speaker(s) | |
Power requirements | 100Vac~240Vac, 50Hz/60Hz |
Integrated clock | |
Speakers | 2 Way 4 Speakers |
Disc loading type | Slot |