- Brand : Datafab
- Product name : Hi-Speed USB Six-Slot Card Reader/Writer
- Product code : ECR33-HG
- Category : Card Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 14639
- Info modified on : 04 Apr 2019 09:09:49
-
Long product name Datafab Hi-Speed USB Six-Slot /Writer card reader USB 2.0 White
:
Hi-Speed USB Six-Slot Card Reader/Writer
-
Short summary description Datafab Hi-Speed USB Six-Slot /Writer card reader USB 2.0 White
:
Datafab Hi-Speed USB Six-Slot Card Reader/Writer, microSDHC, White, Windows ME, 2000, XP, XP x64, Vista x64 Mac 9.0.4-9.2.2x, 10.1.2-10.4.7, USB 2.0, 0 - 50 °C, -20 - 60 °C
-
Long summary description Datafab Hi-Speed USB Six-Slot /Writer card reader USB 2.0 White
:
Datafab Hi-Speed USB Six-Slot Card Reader/Writer. Compatible memory cards: microSDHC, Product colour: White, Compatible operating systems: Windows ME, 2000, XP, XP x64, Vista x64 Mac 9.0.4-9.2.2x, 10.1.2-10.4.7. Interface type: USB 2.0. Weight: 47 g. Read speed: 480 MB/s. Dimensions (WxDxH): 86 x 60 x 16.8 mm