- Brand : Datafab
- Product name : CF 1394b Card Reader
- Product code : POSCF-FW
- Category : Card Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 24251
- Info modified on : 04 Apr 2019 09:09:49
-
Long product name Datafab CF 1394b card reader
:
CF 1394b Card Reader
-
Short summary description Datafab CF 1394b card reader
:
Datafab CF 1394b Card Reader, WIN 2000/XP/Vista, Mac 9.x, 0 - 55 °C, 92 g, 800 MB/s, 7 x 7 x 25 mm
-
Long summary description Datafab CF 1394b card reader
:
Datafab CF 1394b Card Reader. Compatible operating systems: WIN 2000/XP/Vista, Mac 9.x. Weight: 92 g. Read speed: 800 MB/s. Dimensions (WxDxH): 7 x 7 x 25 mm