- Brand : EMC
- Product name : Retrospect Open File Backup- Unlimited clients protected
- Product code : AZ1160076C
- Category : PC Utilities Software
- Data-sheet quality : created/standardized by Icecat
- Product views : 13542
- Info modified on : 20 Jul 2023 08:33:22
-
Long product name EMC Retrospect Open File Backup- Unlimited clients protected Backup / Recovery
:
Retrospect Open File Backup- Unlimited clients protected
-
EMC Retrospect Open File Backup- Unlimited clients protected Backup / Recovery
:
The Open File Backup Unlimited add-on protects Windows files (on NTFS file systems) that are open and in use. It protects files on multiple volumes as well as business-critical server applications that run 24 hours a day including e-mail, database, CRM, accounting, or proprietary applications. For desktop and notebook computers, backups can take place while e-mail applications and other applications are in use. A single Open File Backup Unlimited add-on license protects the Retrospect backup server and all networked client computers.
-
Short summary description EMC Retrospect Open File Backup- Unlimited clients protected Backup / Recovery
:
EMC Retrospect Open File Backup- Unlimited clients protected, Backup / Recovery, Add-on, Intel Pentium 1.5 GHz, 512 MB, 5120 MB, - Windows Server 2008/2003/2003 R2, 2000 Server (SP2) - Windows Small Business Server...
-
Long summary description EMC Retrospect Open File Backup- Unlimited clients protected Backup / Recovery
:
EMC Retrospect Open File Backup- Unlimited clients protected. Type: Backup / Recovery, Software type: Add-on. Minimum processor: Intel Pentium 1.5 GHz, Minimum RAM: 512 MB, Minimum storage drive space: 5120 MB. Platform: PC
License | |
---|---|
Software type | Add-on |
Type | Backup / Recovery |
System requirements | |
---|---|
Minimum processor | Intel Pentium 1.5 GHz |
Minimum RAM | 512 MB |
Minimum storage drive space | 5120 MB |
System requirements | |
---|---|
Compatible operating systems | - Windows Server 2008/2003/2003 R2, 2000 Server (SP2) - Windows Small Business Server 2003/2000/4.5 - Windows Storage Server 2003/2003 R2 - Windows Vista (32-bit and x64), Windows XP (32-bit, x64), Windows 2000 Professional |
Other features | |
---|---|
Platform | PC |