- Brand : Fellowes
- Product name : Camera Cleaning Kit
- Product code : 9964203
- GTIN (EAN/UPC) : 0043859590964
- Category : Equipment Cleansing Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 10717
- Info modified on : 03 Jun 2018 21:52:47
-
Long product name Fellowes Camera Cleaning Kit
:
Camera Cleaning Kit, 30ml
-
Fellowes Camera Cleaning Kit
:
- 30ml cleaning spray
- Retractable pen brush with ultra fine microfibre nib
- 6 replacement nibs
- Microfibre cloth/bag for cleaning and accessory storage
- Non Streak, <1% Alcohol Content and Anti-Static features -
Short summary description Fellowes Camera Cleaning Kit
:
Fellowes Camera Cleaning Kit, Equipment cleansing air pressure cleaner, Lenses/Glass, 30 ml, White, 28 mm, 70 mm
-
Long summary description Fellowes Camera Cleaning Kit
:
Fellowes Camera Cleaning Kit. Product type: Equipment cleansing air pressure cleaner, Proper use: Lenses/Glass, Volume: 30 ml. Width: 28 mm, Depth: 70 mm, Height: 108 mm
Embed the product datasheet into your content