- Brand : Crumpler
- Product name : Beancounter L, dk. mouse grey/black leather
- Product code : BEA-002
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 10176
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Crumpler Beancounter L, dk. mouse grey/black leather 43.2 cm (17") Messenger case
:
Beancounter L, dk. mouse grey/black leather
-
Short summary description Crumpler Beancounter L, dk. mouse grey/black leather 43.2 cm (17") Messenger case
:
Crumpler Beancounter L, dk. mouse grey/black leather, Messenger case, 43.2 cm (17")
-
Long summary description Crumpler Beancounter L, dk. mouse grey/black leather 43.2 cm (17") Messenger case
:
Crumpler Beancounter L, dk. mouse grey/black leather. Case type: Messenger case, Maximum screen size: 43.2 cm (17")