- Brand : EMC
- Product name : Retrospect 7.6 f/ Windows
- Product code : MZ11A0076C
- Category : PC Utilities Software
- Data-sheet quality : created/standardized by Icecat
- Product views : 14401
- Info modified on : 20 Jul 2023 08:33:22
-
Long product name EMC Retrospect 7.6 f/ Windows Backup / Recovery
:
Retrospect Multi Server
-
EMC Retrospect 7.6 f/ Windows Backup / Recovery
:
EMC Retrospect delivers powerful and easy-to-use data protection for your servers, 24x7 applications, desktops and notebooks. It protects your business from data loss due to user error, computer failure or site-wide disasters, such as fire, theft or flood. Retrospect protects millions of computers worldwide, and consistently earns top awards and broad industry acclaim for its unique patented technology.
• Protects unlimited number of cross-platform servers or
workstations
• The best value for environments with 3 or more servers
& workstations -
Short summary description EMC Retrospect 7.6 f/ Windows Backup / Recovery
:
EMC Retrospect 7.6 f/ Windows, Backup / Recovery, Intel Pentium 1.5 GHz, 1024 MB, 5120 MB, - Windows Server 2008/2003/2003 R2, 2000 Server (SP2) - Windows Small Business Server..., PC
-
Long summary description EMC Retrospect 7.6 f/ Windows Backup / Recovery
:
EMC Retrospect 7.6 f/ Windows. Type: Backup / Recovery. Minimum processor: Intel Pentium 1.5 GHz, Minimum RAM: 1024 MB, Minimum storage drive space: 5120 MB. Platform: PC
License | |
---|---|
Type | Backup / Recovery |
System requirements | |
---|---|
Minimum processor | Intel Pentium 1.5 GHz |
Minimum RAM | 1024 MB |
Minimum storage drive space | 5120 MB |
System requirements | |
---|---|
Compatible operating systems | - Windows Server 2008/2003/2003 R2, 2000 Server (SP2) - Windows Small Business Server 2003/2000/4.5 - Windows Storage Server 2003/2003 R2 - Windows Vista (32-bit and x64), Windows XP (32-bit, x64), Windows 2000 Professional |
Features | |
---|---|
Software version | 7.6 |
Other features | |
---|---|
Platform | PC |
2013-09-20 01:28:47