- Brand : EMC
- Product name : Retrospect Add-on Value Package
- Product code : AZ11T0076C
- Category : PC Utilities Software
- Data-sheet quality : created/standardized by Icecat
- Product views : 15611
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name EMC Retrospect Add-on Value Package Backup / Recovery
:
Retrospect Add-on Value Package
-
EMC Retrospect Add-on Value Package Backup / Recovery
:
The Add-on Value Package is a cost-effective way to purchase multiple Retrospect add-ons. It includes the Open File Backup Unlimited, Advanced Tape Support, Microsoft SQL Server Agent, Microsoft Exchange Server Agent, and User Initiated Restore add-ons.
-
Short summary description EMC Retrospect Add-on Value Package Backup / Recovery
:
EMC Retrospect Add-on Value Package, Backup / Recovery, Add-on, Intel Pentium 1.5 GHz, 512 MB, 5120 MB, - Windows Server 2008/2003/2003 R2, 2000 Server (SP2) - Windows Small Business Server...
-
Long summary description EMC Retrospect Add-on Value Package Backup / Recovery
:
EMC Retrospect Add-on Value Package. Type: Backup / Recovery, Software type: Add-on. Minimum processor: Intel Pentium 1.5 GHz, Minimum RAM: 512 MB, Minimum storage drive space: 5120 MB. Platform: PC
Embed the product datasheet into your content
License | |
---|---|
Software type | Add-on |
Type | Backup / Recovery |
System requirements | |
---|---|
Minimum processor | Intel Pentium 1.5 GHz |
Minimum RAM | 512 MB |
Minimum storage drive space | 5120 MB |
System requirements | |
---|---|
Compatible operating systems | - Windows Server 2008/2003/2003 R2, 2000 Server (SP2) - Windows Small Business Server 2003/2000/4.5 - Windows Storage Server 2003/2003 R2 - Windows Vista (32-bit and x64), Windows XP (32-bit, x64), Windows 2000 Professional |
Other features | |
---|---|
Platform | PC |