- Brand : Posiflex
- Product name : LS-1000
- Product code : LS-1000
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 4812
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Posiflex LS-1000 barcode reader 1D
:
20-line, 74 scans/s, 220g, Black
-
Short summary description Posiflex LS-1000 barcode reader 1D
:
Posiflex LS-1000, 1D, USB, PS/2, 220 g, 200 g
-
Long summary description Posiflex LS-1000 barcode reader 1D
:
Posiflex LS-1000. Scanner type: 1D. Standard interfaces: USB, PS/2. Weight: 220 g, Base weight: 200 g