- Brand : Macom
- Product name : 847
- Product code : 847
- GTIN (EAN/UPC) : 8033011320425
- Category : Massagers
- Data-sheet quality : created/standardized by Icecat
- Product views : 8894
- Info modified on : 21 Oct 2022 10:32:10
-
Short summary description Macom 847 massager Back Grey
:
Macom 847, AC, 420 mm, 440 mm, 660 mm, 4.5 kg
-
Long summary description Macom 847 massager Back Grey
:
Macom 847. Power source type: AC. Width: 420 mm, Depth: 440 mm, Height: 660 mm