- Brand : Revo
- Product name : REHB0309-1
- Product code : REHB0309-1
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 4657
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Revo REHB0309-1 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
:
IP Network Camera, Bullet, 1/2.8" Progressive scan RGB CMOS, 1920 x 1080, 30fps, 3 – 9mm Vari-Focal Lens, 0.0 Lux Min, 32 x IR LED (100ft Max), RJ-45, Fast Ethernet, IP66
-
Short summary description Revo REHB0309-1 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
:
Revo REHB0309-1, IP security camera, Indoor & outdoor, Wired, Ceiling/wall, Grey, Bullet
-
Long summary description Revo REHB0309-1 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
:
Revo REHB0309-1. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Grey, Form factor: Bullet. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Focal length range: 3 - 9 mm. Night vision distance: 30.48 m, LED type: IR