- Brand : Revo
- Product name : REHVD0309-1
- Product code : REHVD0309-1
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 4672
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Revo REHVD0309-1 security camera Dome IP security camera Indoor 1920 x 1080 pixels Ceiling
:
REHVD0309-1, 1/2.7” Progressive scan RGB CMOS, 1920 x 1080
-
Short summary description Revo REHVD0309-1 security camera Dome IP security camera Indoor 1920 x 1080 pixels Ceiling
:
Revo REHVD0309-1, IP security camera, Indoor, Wired, FCC, CE, UL, MIC, Ceiling, White
-
Long summary description Revo REHVD0309-1 security camera Dome IP security camera Indoor 1920 x 1080 pixels Ceiling
:
Revo REHVD0309-1. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 0.52 lx, Field of view (FOV) angle: 93°, Angle of rotation: 360°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Focal length range: 3 - 9 mm