- Brand : Revo
- Product name : REHVDPTZ22-1
- Product code : REHVDPTZ22-1
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 5963
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Revo REHVDPTZ22-1 security camera Dome IP security camera Indoor 720 x 480 pixels Ceiling
:
REHVDPTZ22-1, IP, PTZ, 1/4" Type EXview HAD CCD, 0.001 Lux
-
Short summary description Revo REHVDPTZ22-1 security camera Dome IP security camera Indoor 720 x 480 pixels Ceiling
:
Revo REHVDPTZ22-1, IP security camera, Indoor, Wired, Ceiling, White, Dome
-
Long summary description Revo REHVDPTZ22-1 security camera Dome IP security camera Indoor 720 x 480 pixels Ceiling
:
Revo REHVDPTZ22-1. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 0.001 lx, Field of view (FOV) angle: 49.5°, Angle of rotation: 360°. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 22x, Digital zoom: 16x, Focal length range: 3.9 - 85.8 mm