- Brand : Revo
- Product name : REHXN0412-1
- Product code : REHXN0412-1
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 5096
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Revo REHXN0412-1 security camera Box IP security camera Indoor 1920 x 1080 pixels Ceiling
:
REHXN0412-1, 1/2.7” Progressive scan RGB CMOS, MPEG-4/JPEG
-
Short summary description Revo REHXN0412-1 security camera Box IP security camera Indoor 1920 x 1080 pixels Ceiling
:
Revo REHXN0412-1, IP security camera, Indoor, Wired, FCC, CE, UL, MIC, Ceiling, White
-
Long summary description Revo REHXN0412-1 security camera Box IP security camera Indoor 1920 x 1080 pixels Ceiling
:
Revo REHXN0412-1. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Box. Minimum illumination: 0.2 lx, Camera shutter speed: 1/20000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Focal length range: 4 - 12 mm