- Brand : Revo
- Product name : REHXT0550-1
- Product code : REHXT0550-1
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 5215
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Revo REHXT0550-1 security camera Box IP security camera Indoor & outdoor 1920 x 1080 pixels Wall
:
Indoor Network Camera, Box, 1/2.7’’ Progressive Scan RGB CMOS, 1920x1080, 30fps, 2MP, 5 – 50mm Vari-Focal Lens, 0.2Lux Min, Micro-SD, RJ-45, Fast Ethernet, PoE, IP66
-
Short summary description Revo REHXT0550-1 security camera Box IP security camera Indoor & outdoor 1920 x 1080 pixels Wall
:
Revo REHXT0550-1, IP security camera, Indoor & outdoor, Wired, Wall, Box, IP66
-
Long summary description Revo REHXT0550-1 security camera Box IP security camera Indoor & outdoor 1920 x 1080 pixels Wall
:
Revo REHXT0550-1. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Form factor: Box, International Protection (IP) code: IP66. Minimum illumination: 0.2 lx. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Focal length range: 5 - 50 mm